ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106E24-28PWBF80A176

Description
CA3106E24-28PWBF80A1 76
Request a Quote
Description
CA3106E24-28PWBF80A1 76
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-28, Cable from ITT Cannon is designed for applications requiring reliable connectivity in harsh environments. This connector features a straight plug shell style and accommodates 24 contacts with crimp pin contact type. It utilizes a reverse bayonet coupling style, ensuring secure connections. The product is compliant with VG95234 and IP69K standards, indicating its suitability for demanding conditions. This connector is part of the CA-B series, known for its durability and performance in industrial applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-28, Cable from ITT Cannon is designed for applications requiring reliable connectivity in harsh environments. This connector features a straight plug shell style and accommodates 24 contacts with crimp pin contact type. It utilizes a reverse bayonet coupling style, ensuring secure connections. The product is compliant with VG95234 and IP69K standards, indicating its suitability for demanding conditions. This connector is part of the CA-B series, known for its durability and performance in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
CA3106E24-28PWBF80A1 76

CA3106E24-28PWBF80A176

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 30K8481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
30K8481
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 30K8481
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-28PWBF80A176 30K8481
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details