ITT Cannon Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon CA3106E24-28PBF42

Description
CB 24C 24#16 PIN PLUG
Request a Quote Datasheet
Description
CB 24C 24#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-28PBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 24C 24#16 PIN PLUG

CB 24C 24#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon - 24K9575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
24K9575
Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon 24K9575
CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-28, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-28 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-28PBF42 24K9575
Product Name Circular Connector, Plug, 24-28, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers