ITT Cannon Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon CA3106E24-24PB

Description
CA-BAYONET
Request a Quote Datasheet
Description
CA-BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-24PB - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon - 24K9570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon
24K9570
Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon 24K9570
CIRCULAR CONNECTOR, PLUG, 24-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-24 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-24, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-24 RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ5998 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ5998
Itt Cannon Itt Cannon 38AJ5998
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-24PB 24K9570 38AJ5998
Product Name Circular Connector, Plug, 24-24, Cable; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers