The Circular Connector, Plug, 24-22, Cable, part number CA3106E24-22PYBF80F0
CANCA3106E24-22PYBF8
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-22PYBF80F0 | 24K9553 |
| Product Name | Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |