ITT Cannon Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon CA3106E24-22PWB13

Description
CAB 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-22PWB13 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 PIN PLUG

CAB 4C 4#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon - 99J3513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
99J3513
Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon 99J3513
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-22PWB13 99J3513
Product Name Circular Connector, Plug, 24-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male to BNC Male, Adapter - 9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details