ITT Cannon Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon CA3106E24-20PB03

Description
CB 11C 2#12 9#16 PIN PLUG
Request a Quote Datasheet
Description
CB 11C 2#12 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-20PB03 - PEI-Genesis
Philadelphia, PA, United States
CB 11C 2#12 9#16 PIN PLUG

CB 11C 2#12 9#16 PIN PLUG

Buy Now
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon - 39X8125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
39X8125
Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon 39X8125
CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-20PB03 39X8125
Product Name Circular Connector, Plug, 24-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details