ITT Cannon Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon CA3106E24-12SB02

Description
CAB 5C 3#12 2#4 SKT PLUG
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-12SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 SKT PLUG

CAB 5C 3#12 2#4 SKT PLUG

Buy Now
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon - 24K9499 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
24K9499
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon 24K9499
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-12SB02 24K9499
Product Name Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers