ITT Cannon Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon CA3106E24-12PBF80

Description
CAB 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet
Description
CAB 5C 3#12 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-12PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 5C 3#12 2#4 PIN PLUG

CAB 5C 3#12 2#4 PIN PLUG

Buy Now
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon - 24K9487 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
24K9487
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon 24K9487
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-12PBF80 24K9487
Product Name Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers