ITT Cannon
Cab 5C 3#12 2#4 Pin Plug Itt Cannon
CA3106E24-12PBF42A232
Description
CAB 5C 3#12 2#4 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
CAB 5C 3#12 2#4 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Cab 5C 3#12 2#4 Pin Plug Itt Cannon
86T9177
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E24-12PBF42A232 |
86T9177 |
|
Product Name
|
|
Cab 5C 3#12 2#4 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details