ITT Cannon Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon CA3106E24-12PB15

Description
cab 5c 3#12 2#4 pin plug
Request a Quote Datasheet
Description
cab 5c 3#12 2#4 pin plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-12PB15 - PEI-Genesis
Philadelphia, PA, United States
cab 5c 3#12 2#4 pin plug

cab 5c 3#12 2#4 pin plug

Buy Now
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon - 99J3475 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
99J3475
Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon 99J3475
CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-12PB15 99J3475
Product Name Circular Connector, Plug, 24-12, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A24000-012 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Cable socket - NEFU-X22F-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details