ITT Cannon Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon CA3106E24-11SB03F0

Description
CA3106E24-11SB03F0
Request a Quote Datasheet
Description
CA3106E24-11SB03F0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-11SB03F0 - PEI-Genesis
Philadelphia, PA, United States
CA3106E24-11SB03F0

CA3106E24-11SB03F0

Buy Now
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon - 24K9480 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
24K9480
Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon 24K9480
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-11SB03F0 24K9480
Product Name Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A29410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details