CAB 9C 6#12 3#8 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 24-11, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-11 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E24-11PB13 | 99J3455 |
| Product Name | Circular Connector, Plug, 24-11, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |