ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3106E24-10SBF80F42

Description
CAB 7C 7#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 7C 7#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-10SBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 SKT PLUG

CAB 7C 7#8 SKT PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 30K8436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
30K8436
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 30K8436
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-10SBF80F42 30K8436
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1734-1115-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details