ITT Cannon Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon CA3106E24-10PBF80F42

Description
CAB 7C 7#8 PIN PLUG
Request a Quote
Description
CAB 7C 7#8 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-10, Cable, part number CA3106E24-10PBF80F42, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 24-10, accommodating 7 contacts of size 8, and utilizes AWG crimp contact types with hard silver plating for enhanced conductivity. This connector supports a contact rating of 74 A at +20 °C and has a low contact resistance of 1 mΩ. It is rated for operating voltages above 50V, provided it is used in accordance with relevant standards. The insulator material offers high resistance, exceeding 1000 MΩ, and the connector is tested for a voltage of 2000 Vrms. It is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. Constructed from aluminum alloy with olive drab chromate plating, this connector is also resistant to salt spray for up to 500 hours. It supports a minimum of 500 mating cycles and has a contact retention force of 80 N. The connector's design includes specific harnessing information for assembly, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 24-10, Cable, part number CA3106E24-10PBF80F42, is designed for robust applications requiring a reliable connection. It features a straight plug shell style with a bayonet coupling mechanism, ensuring secure mating. The connector has a contact arrangement of 24-10, accommodating 7 contacts of size 8, and utilizes AWG crimp contact types with hard silver plating for enhanced conductivity. This connector supports a contact rating of 74 A at +20 °C and has a low contact resistance of 1 mΩ. It is rated for operating voltages above 50V, provided it is used in accordance with relevant standards. The insulator material offers high resistance, exceeding 1000 MΩ, and the connector is tested for a voltage of 2000 Vrms. It is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for water and dust resistance. Constructed from aluminum alloy with olive drab chromate plating, this connector is also resistant to salt spray for up to 500 hours. It supports a minimum of 500 mating cycles and has a contact retention force of 80 N. The connector's design includes specific harnessing information for assembly, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E24-10PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 7C 7#8 PIN PLUG

CAB 7C 7#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon - 15R8622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
15R8622
Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon 15R8622
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:24-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E24-10PBF80F42 15R8622
Product Name Circular Connector, Plug, 24-10, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Assemblies - EEG.1B.305.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 9.0 amps
View Details
3 suppliers