ITT Cannon Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon CA3106E22-7PB

Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-7 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-7 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon - 49K2201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon
49K2201
Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon 49K2201
CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-7 RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ5997 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ5997
Itt Cannon Itt Cannon 38AJ5997
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 49K2201 38AJ5997
Product Name Circular Connector, Plug, 22-7, Cable; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers