ITT Cannon Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon CA3106E22-4SWBF80

Description
CB 4C 2#8 2#12 SKT PLUG
Request a Quote Datasheet
Description
CB 4C 2#8 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-4SWBF80 - PEI-Genesis
Philadelphia, PA, United States
CB 4C 2#8 2#12 SKT PLUG

CB 4C 2#8 2#12 SKT PLUG

Buy Now
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon - 57R4507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
57R4507
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon 57R4507
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-4SWBF80 57R4507
Product Name Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers