ITT Cannon Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon CA3106E22-4SBF80

Description
CAB 4C 2#12 2#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 2#12 2#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-4SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 2#12 2#8 SKT PLUG

CAB 4C 2#12 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon - 46W3679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
46W3679
Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon 46W3679
CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-4, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-4SBF80 46W3679
Product Name Circular Connector, Plug, 22-4, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers