ITT Cannon Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon CA3106E22-2SBF80

Description
CAB 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-2SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 SKT PLUG

CAB 3C 3#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon - 49K2109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
49K2109
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon 49K2109
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-2SBF80 49K2109
Product Name Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details