ITT Cannon Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon CA3106E22-2PBF80F42

Description
CAB 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
CAB 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-2PBF80F42 - PEI-Genesis
Philadelphia, PA, United States
CAB 3C 3#8 PIN PLUG

CAB 3C 3#8 PIN PLUG

Buy Now
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon - 99J3361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
99J3361
Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon 99J3361
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-2PBF80F42 99J3361
Product Name Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Standard Circular Connectors - 1-1589062-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details