The Circular Connector, Plug, 22-2, Cable, part number CA3106E22-2PBF80A232
CAB 3C 3#8 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 22-2, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-2 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E22-2PBF80A232 | 07X3284 |
| Product Name | Circular Connector, Plug, 22-2, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |