CIRCULAR CONNECTOR, PLUG, 22-27, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-27 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34K1904 |
| Product Name | Circular Connector, Plug, 22-27, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |