ITT Cannon Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon CA3106E22-23SBF80

Description
CAB 8C 8#12 SKT PLUG
Request a Quote Datasheet
Description
CAB 8C 8#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-23SBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 8#12 SKT PLUG

CAB 8C 8#12 SKT PLUG

Buy Now
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon - 49K2174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
49K2174
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon 49K2174
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-23SBF80 49K2174
Product Name Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details