ITT Cannon Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon CA3106E22-23PXBF80

Description
CA-BAYONET
Request a Quote
Description
CA-BAYONET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-23, Cable (part number 49K2167) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a straight plug shell style and accommodates 8 crimp pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The product is part of the CA-B series, which is known for its reliability and versatility in various industrial settings. It is important to note that this connector is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-23, Cable (part number 49K2167) from ITT Cannon is designed for use in harsh environments, complying with VG95234 and IP69K standards. This connector features a straight plug shell style and accommodates 8 crimp pin contacts. It utilizes a reverse bayonet coupling style, ensuring secure connections in demanding applications. The product is part of the CA-B series, which is known for its reliability and versatility in various industrial settings. It is important to note that this connector is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-23PXBF80 - PEI-Genesis
Philadelphia, PA, United States
CA-BAYONET

CA-BAYONET

Buy Now
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon - 49K2167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
49K2167
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon 49K2167
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-23PXBF80 49K2167
Product Name Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3102 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details