ITT Cannon Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon CA3106E22-23PB01A232

Description
CAB 8C 8#12 PIN PLUG
Request a Quote Datasheet
Description
CAB 8C 8#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-23PB01A232 - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 8#12 PIN PLUG

CAB 8C 8#12 PIN PLUG

Buy Now
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon - 69W8271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
69W8271
Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon 69W8271
CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 22-23, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-23PB01A232 69W8271
Product Name Circular Connector, Plug, 22-23, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers