The Circular Connector, Plug, 22-22, from the CA Bayonet series by ITT Cannon features a straight plug shell style and is designed for cable applications. It has a contact arrangement of 22-22 with four size 8 crimp contacts. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 74 A at +20°C. It has a contact resistance of 1 mΩ and an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 2000 Vrms and is compliant with IP67 and IP68 standards for water and dust resistance. With a minimum of 500 mating cycles and a coupling torque specification of 11 Nm maximum for closing, this connector is suitable for applications requiring reliable performance in harsh conditions. The connector also features a salt spray resistance of 500 hours, making it suitable for marine or corrosive environments.
CA3106E22-22SXBF80
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon CA3106E22-22SXBF80 | 49K2157 |
| Product Name | Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |