ITT Cannon Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon CA3106E22-22SBF80F97

Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
CAB 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-22SBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CAB 4C 4#8 SKT PLUG

CAB 4C 4#8 SKT PLUG

Buy Now
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon - 49K2149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
49K2149
Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon 49K2149
CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-22, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-22 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-22SBF80F97 49K2149
Product Name Circular Connector, Plug, 22-22, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details