ITT Cannon
Er 4C 4#8 Pin Plug Itt Cannon
CA3106E22-22PF42F26 W/OR
Description
ER 4C 4#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 4C 4#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 4C 4#8 Pin Plug Itt Cannon
39X8123
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon CA3106E22-22PF42F26 W/OR |
39X8123 |
|
Product Name
|
|
Er 4C 4#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers