ITT Cannon Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon CA3106E22-21SB

Description
CIRCULAR CONNECTOR, PLUG, 22-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-21RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-21RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon - 49K2129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon
49K2129
Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon 49K2129
CIRCULAR CONNECTOR, PLUG, 22-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-21RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-21RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2129
Product Name Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 32.513-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers