The CA3106E22-21PWB is a circular connector plug designed for cable applications within the CA Bayonet series by Cannon. It features a straight plug shell style and utilizes a bayonet coupling mechanism for secure connections. This connector has a contact arrangement of 22-21, accommodating one size 0 contact and two size 16 contacts, with solder cup contact types. The connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and up to 245 A for size 500/0 contacts. It offers a low contact resistance of 6 mΩ for size 15/15S/16/16S and 0.2 mΩ for size 500/0. The operating voltage must comply with specific standards for voltages greater than 50V, and the connector is designed to withstand ambient temperatures ranging from -55°C to +125°C. With an IP67 and IP68 rating, the connector is resistant to dust and water ingress, making it suitable for harsh environments. It also has a robust salt spray resistance of 500 hours and can endure a minimum of 500 mating cycles. The shell is constructed from aluminum alloy with olive drab chromate plating, ensuring durability and corrosion resistance. This connector is ideal for applications requiring reliable performance in challenging conditions.
CIRCULAR CONNECTOR, PLUG, 22-21, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-21 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 49K2126 |
| Product Name | Circular Connector, Plug, 22-21, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |