ITT Cannon Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon CA3106E22-20PYB

Description
CB 9C 9#16 PIN PLUG
Request a Quote Datasheet
Description
CB 9C 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-20PYB - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#16 PIN PLUG

CB 9C 9#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon - 90T4250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
90T4250
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon 90T4250
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-20PYB 90T4250
Product Name Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details