ITT Cannon Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon CA3106E22-20PBF80F0

Description
CB 9C 9#16 PIN PLUG
Request a Quote Datasheet
Description
CB 9C 9#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-20PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CB 9C 9#16 PIN PLUG

CB 9C 9#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon - 48M2056 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
48M2056
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon 48M2056
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-20PBF80F0 48M2056
Product Name Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details