ITT Cannon Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon CA3106E22-20PB

Description
CAB 9C 9#16 PIN PLUG
Request a Quote
Description
CAB 9C 9#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-20, Cable, part number CA3106E22-20P-B, is designed for applications requiring a reliable connection with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 9 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector operates effectively within a temperature range of -55°C to +125°C and is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium for enhanced durability. It meets IP67 and IP68 standards for water and dust resistance, ensuring reliable performance in harsh environments. The connector is also resistant to salt spray for up to 500 hours and can withstand a test voltage of 2000 Vrms. With a minimum of 500 mating cycles and a coupling torque specification of 11 Nm maximum for closing, this connector is suitable for demanding applications where durability and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-20, Cable, part number CA3106E22-20P-B, is designed for applications requiring a reliable connection with a bayonet coupling mechanism. It features a straight plug shell style and accommodates 9 contacts of size 16, utilizing solder cup contact type. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. This connector operates effectively within a temperature range of -55°C to +125°C and is constructed from an aluminum alloy shell with olive drab chromate plating over cadmium for enhanced durability. It meets IP67 and IP68 standards for water and dust resistance, ensuring reliable performance in harsh environments. The connector is also resistant to salt spray for up to 500 hours and can withstand a test voltage of 2000 Vrms. With a minimum of 500 mating cycles and a coupling torque specification of 11 Nm maximum for closing, this connector is suitable for demanding applications where durability and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-20PB - PEI-Genesis
Philadelphia, PA, United States
CAB 9C 9#16 PIN PLUG

CAB 9C 9#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon - 49K2117 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
49K2117
Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon 49K2117
CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-20, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-20PB 49K2117
Product Name Circular Connector, Plug, 22-20, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details