ITT Cannon Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon CA3106E22-1SXB

Description
CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon - 49K2040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon
49K2040
Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon 49K2040
CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-1, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49K2040
Product Name Circular Connector, Plug, 22-1, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers