ITT Cannon Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon CA3106E22-19SB03

Description
CAB 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-19SB03 - PEI-Genesis
Philadelphia, PA, United States
CAB 14C 14#16 SKT PLUG

CAB 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon - 99J3355 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
99J3355
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon 99J3355
CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-19SB03 99J3355
Product Name Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details