ITT Cannon Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon CA3106E22-19SB

Description
CAB 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-19SB - PEI-Genesis
Philadelphia, PA, United States
CAB 14C 14#16 SKT PLUG

CAB 14C 14#16 SKT PLUG

Buy Now
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon - 49K2093 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
49K2093
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon 49K2093
CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-19SB 49K2093
Product Name Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details