ITT Cannon Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon CA3106E22-19PYBF42

Description
CB 14C 14#16 PIN PLUG
Request a Quote Datasheet
Description
CB 14C 14#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-19PYBF42 - PEI-Genesis
Philadelphia, PA, United States
CB 14C 14#16 PIN PLUG

CB 14C 14#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon - 76X0998 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
76X0998
Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon 76X0998
CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-19, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-19PYBF42 76X0998
Product Name Circular Connector, Plug, 22-19, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
 - ALBKM12-FPBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers