ITT Cannon Circular Connector, Plug, 22-18, Cable; Product Range Itt Cannon CA3106E22-18SB

Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-18SB - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 SKT PLUG

CB 8C 8#16 SKT PLUG

Buy Now
Circular Connector, Plug, 22-18, Cable; Product Range Itt Cannon - 19P0002 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-18, Cable; Product Range Itt Cannon
19P0002
Circular Connector, Plug, 22-18, Cable; Product Range Itt Cannon 19P0002
CIRCULAR CONNECTOR, PLUG, 22-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-18RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-18, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-18RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-18SB 19P0002
Product Name Circular Connector, Plug, 22-18, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers