ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3106E22-14SBF80A176A232

Description
CA-BAYONET 19#16
Request a Quote Datasheet
Description
CA-BAYONET 19#16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CA-BAYONET 19#16

CA-BAYONET 19#16

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 99J3287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
99J3287
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 99J3287
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-14SBF80A176A232 99J3287
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data