ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3106E22-14PBF80F0

Description
CAB 19C 19#16 PIN PLUG
Request a Quote Datasheet
Description
CAB 19C 19#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-14PBF80F0 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 PIN PLUG

CAB 19C 19#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 49K2051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
49K2051
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 49K2051
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-14PBF80F0 49K2051
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details