ITT Cannon Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon CA3106E22-14PBF80

Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Description
CAB 19C 19#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-14, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It has a total of 19 contacts, designed for crimp pin connections, and is rated for a maximum contact current of 22 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. This connector is suitable for a wide temperature range, operating between -55°C and +125°C, and is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and dust ingress. It has a high insulator resistance of over 1000 MΩ and can handle a test voltage of 2000 Vrms. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. Engineers should consider this connector for applications requiring robust performance in harsh environments, particularly where reliable electrical connections are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 22-14, Cable from the CA Bayonet series by Itt Cannon features a straight plug shell style and utilizes a reverse bayonet coupling mechanism. It has a total of 19 contacts, designed for crimp pin connections, and is rated for a maximum contact current of 22 A at +20 °C. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, providing durability and resistance to environmental factors. This connector is suitable for a wide temperature range, operating between -55°C and +125°C, and is rated for IP67 and IP68 protection, ensuring it can withstand immersion in water and dust ingress. It has a high insulator resistance of over 1000 MΩ and can handle a test voltage of 2000 Vrms. The connector supports a minimum of 500 mating cycles and has a contact retention force of 35 N. Engineers should consider this connector for applications requiring robust performance in harsh environments, particularly where reliable electrical connections are critical.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-14PBF80 - PEI-Genesis
Philadelphia, PA, United States
CAB 19C 19#16 PIN PLUG

CAB 19C 19#16 PIN PLUG

Buy Now
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon - 49K2048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
49K2048
Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon 49K2048
CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-14, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-14 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-14PBF80 49K2048
Product Name Circular Connector, Plug, 22-14, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products