ITT Cannon Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon CA3106E22-12SBA232

Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CA3106E22-12SBA232 is a circular connector plug designed for cable applications within the CA Bayonet series by Cannon. It features a straight plug shell style and utilizes a bayonet coupling mechanism for secure connections. The connector has a contact arrangement of 22-12, accommodating a total of five contacts: two size 8 and three size 16, with solder cup contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 74 A for size 60/100/8 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 1 mΩ for size 60/100/8. The operating voltage must comply with specific standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. It can withstand 200 hours of salt spray and is rated for a minimum of 500 mating cycles. The shell is made from aluminum alloy with a conductive zinc cobalt plating, while the insulator is constructed from CR-Elastomere. This product is suitable for applications requiring robust and reliable connections in challenging environments.

Datasheet Summary
Powered by GS/AI

The CA3106E22-12SBA232 is a circular connector plug designed for cable applications within the CA Bayonet series by Cannon. It features a straight plug shell style and utilizes a bayonet coupling mechanism for secure connections. The connector has a contact arrangement of 22-12, accommodating a total of five contacts: two size 8 and three size 16, with solder cup contact types. This connector is rated for a maximum contact rating of 22 A at +20 °C for size 15/15S/16/16S contacts and 74 A for size 60/100/8 contacts. It has a low contact resistance of 6 mΩ for size 15/15S/16/16S and 1 mΩ for size 60/100/8. The operating voltage must comply with specific standards for voltages greater than 50V, and it has an insulator resistance exceeding 1000 MΩ. The connector is designed to operate in ambient temperatures ranging from -55°C to +125°C and is rated IP67 and IP68 for dust and water resistance. It can withstand 200 hours of salt spray and is rated for a minimum of 500 mating cycles. The shell is made from aluminum alloy with a conductive zinc cobalt plating, while the insulator is constructed from CR-Elastomere. This product is suitable for applications requiring robust and reliable connections in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon - 99J3257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
99J3257
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon 99J3257
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99J3257
Product Name Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ALTH DIN Rail - 2511115/1M - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
Nicomatic North America
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details