ITT Cannon Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon CA3106E22-12SB13

Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon - 34K1873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
34K1873
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon 34K1873
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoH S Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K1873
Product Name Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data