ITT Cannon Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon CA3106E22-12PBF80F97

Description
CA3106E22-12PBF80F97
Request a Quote Datasheet
Description
CA3106E22-12PBF80F97
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E22-12PBF80F97 - PEI-Genesis
Philadelphia, PA, United States
CA3106E22-12PBF80F97

CA3106E22-12PBF80F97

Buy Now
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon - 99J3254 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
99J3254
Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon 99J3254
CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-12, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:22-12 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E22-12PBF80F97 99J3254
Product Name Circular Connector, Plug, 22-12, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details