ITT Cannon Circular Connector, Plug, 22-10, Cable; Product Range Itt Cannon CA3106E22-10SBF80F42

Description
CIRCULAR CONNECTOR, PLUG, 22-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-10 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 22-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-10 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 22-10, Cable; Product Range Itt Cannon - 39M7125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 22-10, Cable; Product Range Itt Cannon
39M7125
Circular Connector, Plug, 22-10, Cable; Product Range Itt Cannon 39M7125
CIRCULAR CONNECTOR, PLUG, 22-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-10 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 22-10, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:22-10 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39M7125
Product Name Circular Connector, Plug, 22-10, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Lug/Connector - 21019868 - Radwell International
Allen-Bradley / Rockwell Automation
View Details