ITT Cannon Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon CA3106E20-8SXB14

Description
CB 6C 4#16 2#8 SKT PLUG
Request a Quote Datasheet
Description
CB 6C 4#16 2#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-8SXB14 - PEI-Genesis
Philadelphia, PA, United States
CB 6C 4#16 2#8 SKT PLUG

CB 6C 4#16 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon - 49K2034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
49K2034
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon 49K2034
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-8SXB14 49K2034
Product Name Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers