ITT Cannon Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon CA3106E20-8SB02

Description
CAB 6C 4#16 2#8 SKT PLUG
Request a Quote
Description
CAB 6C 4#16 2#8 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-8SB02 - PEI-Genesis
Philadelphia, PA, United States
CAB 6C 4#16 2#8 SKT PLUG

CAB 6C 4#16 2#8 SKT PLUG

Buy Now
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon - 30K8421 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
30K8421
Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon 30K8421
CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-8, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-8SB02 30K8421
Product Name Circular Connector, Plug, 20-8, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Straight Plug - 150504 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details