ITT Cannon Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon CA3106E20-7SB13A176

Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
CB 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-7SB13A176 - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 SKT PLUG

CB 8C 8#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon - 26W8207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
26W8207
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon 26W8207
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-7SB13A176 26W8207
Product Name Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.2402 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details