ITT Cannon Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon CA3106E20-7SB01

Description
CAB 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
CAB 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-7SB01 - PEI-Genesis
Philadelphia, PA, United States
CAB 8C 8#16 SKT PLUG

CAB 8C 8#16 SKT PLUG

Buy Now
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon - 98B9583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
98B9583
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon 98B9583
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-7SB01 98B9583
Product Name Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details