ITT Cannon Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon CA3106E20-7PXB

Description
CB 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
CB 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-7PXB - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 PIN PLUG

CB 8C 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon - 99J3152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
99J3152
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon 99J3152
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-7PXB 99J3152
Product Name Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details