ITT Cannon Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon CA3106E20-7PB

Description
CB 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
CB 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon CA3106E20-7PB - PEI-Genesis
Philadelphia, PA, United States
CB 8C 8#16 PIN PLUG

CB 8C 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon - 96B6694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
96B6694
Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon 96B6694
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Product Range:CA-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet; Insert Arrangement:20-7 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon CA3106E20-7PB 96B6694
Product Name Circular Connector, Plug, 20-7, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details